Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#PBF 781940-LTC1421CSW-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781940-LTC1421CSW-2. 5#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 24-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1421CSW-2.5; LTC1421CSW-2.5#TRM; LTC1421CSW-2.5#TR; LTC1421CSW-2.5#TRMPB F; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781940-LTC1421CSW-2. 5#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 24-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1421CSW-2.5; LTC1421CSW-2.5#TRM; LTC1421CSW-2.5#TR; LTC1421CSW-2.5#TRMPB F; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#PBF - 781940-LTC1421CSW-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#PBF
781940-LTC1421CSW-2.5#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#PBF 781940-LTC1421CSW-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 781940-LTC1421CSW-2. 5#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 24-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1421CSW-2.5; LTC1421CSW-2.5#TRM; LTC1421CSW-2.5#TR; LTC1421CSW-2.5#TRMPB F; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781940-LTC1421CSW-2.5#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, UVLO
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 12 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Family Name: LTC1421
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LTC1421CSW-2.5; LTC1421CSW-2.5#TRM; LTC1421CSW-2.5#TR; LTC1421CSW-2.5#TRMPBF;
Introduction Date: October 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781940-LTC1421CSW-2.5#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details