Manufacturer: Linear Technology
Win Source Part Number: 781905-LTC1403IMSE-1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1403
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.8M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX1070ETC+T ; MAX1277ACTC+; MAX1279BCTC; MAX1277ACTC;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 781905-LTC1403IMSE-1#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403IMSE-1#PBF |
| Interface Type | SPI; SPI |