Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2142IUP-14#PBF 1072086-LTC2142IUP-14#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072086-LTC2142IUP-1 4#PBF Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Number of Elements: 2 Interface: Parallel, SPI Height: 800 µm Number of Bits: 14 Number of Channels: 2 Number of Pins: 64 Resolution: 1.75 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 65 Msps Alternative Parts (Cross-Reference): ADS5562IRGZT; ADS5560IRGZT; MAX1124EGK+D; ADS1258MRTCTEP; LTC2172IUKG-14#PBF; ADC3442IRTQ25; ADC3443IRTQ25; LTC2162IUK#PBF; ADC3422IRTQ25; LTC2163IUK#PBF; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 249 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.1 V Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 2.4 LSB Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072086-LTC2142IUP-1 4#PBF Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Number of Elements: 2 Interface: Parallel, SPI Height: 800 µm Number of Bits: 14 Number of Channels: 2 Number of Pins: 64 Resolution: 1.75 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 65 Msps Alternative Parts (Cross-Reference): ADS5562IRGZT; ADS5560IRGZT; MAX1124EGK+D; ADS1258MRTCTEP; LTC2172IUKG-14#PBF; ADC3442IRTQ25; ADC3443IRTQ25; LTC2162IUK#PBF; ADC3422IRTQ25; LTC2163IUK#PBF; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 249 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.1 V Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 2.4 LSB Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2142IUP-14#PBF - 1072086-LTC2142IUP-14#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2142IUP-14#PBF
1072086-LTC2142IUP-14#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2142IUP-14#PBF 1072086-LTC2142IUP-14#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072086-LTC2142IUP-1 4#PBF Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Number of Elements: 2 Interface: Parallel, SPI Height: 800 µm Number of Bits: 14 Number of Channels: 2 Number of Pins: 64 Resolution: 1.75 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 65 Msps Alternative Parts (Cross-Reference): ADS5562IRGZT; ADS5560IRGZT; MAX1124EGK+D; ADS1258MRTCTEP; LTC2172IUKG-14#PBF; ADC3442IRTQ25; ADC3443IRTQ25; LTC2162IUK#PBF; ADC3422IRTQ25; LTC2163IUK#PBF; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 249 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.1 V Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 2.4 LSB Supply Type: Analog, Digital

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072086-LTC2142IUP-14#PBF
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Number of Elements: 2
Interface: Parallel, SPI
Height: 800 µm
Number of Bits: 14
Number of Channels: 2
Number of Pins: 64
Resolution: 1.75 B
Number of Converters: 2
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 65 Msps
Alternative Parts (Cross-Reference): ADS5562IRGZT; ADS5560IRGZT; MAX1124EGK+D; ADS1258MRTCTEP; LTC2172IUKG-14#PBF; ADC3442IRTQ25; ADC3443IRTQ25; LTC2162IUK#PBF; ADC3422IRTQ25; LTC2163IUK#PBF;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 249 mW
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.1 V
Max Junction Temperature (Tj): 150 °C
Integral Nonlinearity (INL): 2.4 LSB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072086-LTC2142IUP-14#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2142IUP-14#PBF
Interface Type Parallel; SPI; Parallel, SPI
Package Type QFN
Pins 64
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LCMS8#TRPBF - 119974-LTC1197LCMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details