Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCN#PBF 072447-LTC1290CCN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072447-LTC1290CCN#PB F Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072447-LTC1290CCN#PB F Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCN#PBF
072447-LTC1290CCN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCN#PBF 072447-LTC1290CCN#PBF
Manufacturer: Linear Technology Win Source Part Number: 072447-LTC1290CCN#PB F Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072447-LTC1290CCN#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: Through Hole
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072447-LTC1290CCN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCN#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details