Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#PBF 781899-LTC1403AHMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781899-LTC1403AHMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX1279AETC-T; MAX1279AETC; MAX1225ETC+T; MAX1224ETC+; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781899-LTC1403AHMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX1279AETC-T; MAX1279AETC; MAX1225ETC+T; MAX1224ETC+; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#PBF
781899-LTC1403AHMSE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#PBF 781899-LTC1403AHMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781899-LTC1403AHMSE# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX1279AETC-T; MAX1279AETC; MAX1225ETC+T; MAX1224ETC+; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781899-LTC1403AHMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: LTC1403
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.8M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX1279AETC-T; MAX1279AETC; MAX1225ETC+T; MAX1224ETC+;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781899-LTC1403AHMSE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products