Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF 1033089-LTC2000AIY-11#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033089-LTC2000AIY-1 1#PBF Mounting: SMD (SMT) Interface: LVDS, Parallel, SPI Number of Bits: 11 Number of Pins: 170 Resolution: 1.375 B Settling Time: 2.2 µs Number of D/A Converters: 1 Differential Output: Yes Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: BGA Sampling Rate: 2.7 Gsps Alternative Parts (Cross-Reference): LTC2000IY-14#PBF; AD9119BBCZ; AD9737ABBCZ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033089-LTC2000AIY-1 1#PBF Mounting: SMD (SMT) Interface: LVDS, Parallel, SPI Number of Bits: 11 Number of Pins: 170 Resolution: 1.375 B Settling Time: 2.2 µs Number of D/A Converters: 1 Differential Output: Yes Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: BGA Sampling Rate: 2.7 Gsps Alternative Parts (Cross-Reference): LTC2000IY-14#PBF; AD9119BBCZ; AD9737ABBCZ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF - 1033089-LTC2000AIY-11#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF
1033089-LTC2000AIY-11#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF 1033089-LTC2000AIY-11#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033089-LTC2000AIY-1 1#PBF Mounting: SMD (SMT) Interface: LVDS, Parallel, SPI Number of Bits: 11 Number of Pins: 170 Resolution: 1.375 B Settling Time: 2.2 µs Number of D/A Converters: 1 Differential Output: Yes Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: BGA Sampling Rate: 2.7 Gsps Alternative Parts (Cross-Reference): LTC2000IY-14#PBF; AD9119BBCZ; AD9737ABBCZ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033089-LTC2000AIY-11#PBF
Mounting: SMD (SMT)
Interface: LVDS, Parallel, SPI
Number of Bits: 11
Number of Pins: 170
Resolution: 1.375 B
Settling Time: 2.2 µs
Number of D/A Converters: 1
Differential Output: Yes
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: BGA
Sampling Rate: 2.7 Gsps
Alternative Parts (Cross-Reference): LTC2000IY-14#PBF; AD9119BBCZ; AD9737ABBCZ;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1033089-LTC2000AIY-11#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF
Interface Type Parallel; SPI; LVDS, Parallel, SPI
Unlock Full Specs
to access all available technical data

Similar Products