Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#TRPBF 781891-LTC1387CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781891-LTC1387CSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Family Name: LTC1387 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1387CSW#TRM; LTC1387CSW#TR; LTC1387CSW; LTC1387CG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781891-LTC1387CSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Family Name: LTC1387 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1387CSW#TRM; LTC1387CSW#TR; LTC1387CSW; LTC1387CG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#TRPBF - 781891-LTC1387CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#TRPBF
781891-LTC1387CSW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#TRPBF 781891-LTC1387CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781891-LTC1387CSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Family Name: LTC1387 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1387CSW#TRM; LTC1387CSW#TR; LTC1387CSW; LTC1387CG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781891-LTC1387CSW#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Protocol: Multiprotocol
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 150KBd
Family Name: LTC1387
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LTC1387CSW#TRM; LTC1387CSW#TR; LTC1387CSW; LTC1387CG;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781891-LTC1387CSW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#PBF - 106294-LTC488CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1130ACSW#TRPBF - 118742-LT1130ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details