Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN#PBF 781888-LTC1384IN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781888-LTC1384IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1384 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): MAX3222EPN+; MAX3222CPN+; MAX3222EPN; MAX3222CPN; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781888-LTC1384IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1384 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): MAX3222EPN+; MAX3222CPN+; MAX3222EPN; MAX3222CPN; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN#PBF - 781888-LTC1384IN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN#PBF
781888-LTC1384IN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN#PBF 781888-LTC1384IN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781888-LTC1384IN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1384 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): MAX3222EPN+; MAX3222CPN+; MAX3222EPN; MAX3222CPN; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781888-LTC1384IN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1384
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DIP
Alternative Parts (Cross-Reference): MAX3222EPN+; MAX3222CPN+; MAX3222EPN; MAX3222CPN;
Introduction Date: January 30, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781888-LTC1384IN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ISP1112VHTM - 1165468-ISP1112VHTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Data Rate 12000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307IMS8#PBF - 020658-LTC4307IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details