Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1338INW#PBF 781876-LTC1338INW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781876-LTC1338INW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1338 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3237ECAI; MAX3248ECAI-T; MAX3237ECAI-T; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781876-LTC1338INW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1338 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3237ECAI; MAX3248ECAI-T; MAX3237ECAI-T; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338INW#PBF - 781876-LTC1338INW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338INW#PBF
781876-LTC1338INW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338INW#PBF 781876-LTC1338INW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781876-LTC1338INW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1338 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3237ECAI; MAX3248ECAI-T; MAX3237ECAI-T; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781876-LTC1338INW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1338
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3237ECAI; MAX3248ECAI-T; MAX3237ECAI-T;
Introduction Date: January 29, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781876-LTC1338INW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1338INW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#PBF - 1060771-LTC1484IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080IN - 072185-LT1080IN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC6820IUD#TRPBF - 1064075-LTC6820IUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF - 1058014-LT1203CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details