Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CNW#PBF 781875-LTC1338CNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781875-LTC1338CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1338 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3248EEAI+; MAX3248ECAI+T; MAX3248ECAI+; MAX3237ECAI; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781875-LTC1338CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1338 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3248EEAI+; MAX3248ECAI+T; MAX3248ECAI+; MAX3237ECAI; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CNW#PBF - 781875-LTC1338CNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CNW#PBF
781875-LTC1338CNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CNW#PBF 781875-LTC1338CNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781875-LTC1338CNW#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1338 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3248EEAI+; MAX3248ECAI+T; MAX3248ECAI+; MAX3237ECAI; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781875-LTC1338CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1338
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): MAX3248ECAI; MAX3237EIRHBR; LTC1338CNW#PBF; LTC1338INW#PBF; MAX3248EEAI+; MAX3248ECAI+T; MAX3248ECAI+; MAX3237ECAI;
Introduction Date: January 29, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781875-LTC1338CNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACSW#PBF - 020250-LT1280ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details