Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#PBF 781866-LTC1323CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781866-LTC1323CSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1323 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1323CSW#TRMPBF; LTC1323CSW#TRPBF; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781866-LTC1323CSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1323 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1323CSW#TRMPBF; LTC1323CSW#TRPBF; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#PBF - 781866-LTC1323CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#PBF
781866-LTC1323CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#PBF 781866-LTC1323CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781866-LTC1323CSW#PB F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1323 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1323CSW#TRMPBF; LTC1323CSW#TRPBF; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781866-LTC1323CSW#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: AppleTalk
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Family Name: LTC1323
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LTC1323CSW#TRMPBF; LTC1323CSW#TRPBF;
Introduction Date: January 29, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781866-LTC1323CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544IG#PBF - 1060827-LTC1544IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CSW#TRPBF - 115709-LTC1348CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 120 kbps
View Details