Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#TRPBF 781864-LTC1322CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781864-LTC1322CSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1322 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1322CSW#TR; LTC1322CSW; LTC1322CSW#TRM; LTC1322CS#PBF; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781864-LTC1322CSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1322 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1322CSW#TR; LTC1322CSW; LTC1322CSW#TRM; LTC1322CS#PBF; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#TRPBF - 781864-LTC1322CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#TRPBF
781864-LTC1322CSW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#TRPBF 781864-LTC1322CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781864-LTC1322CSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC1322 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LTC1322CSW#TR; LTC1322CSW; LTC1322CSW#TRM; LTC1322CS#PBF; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781864-LTC1322CSW#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS562
Number of Drivers/Receivers: 6/6
Duplex: Full
Receiver Hysteresis: 70mV
Family Name: LTC1322
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LTC1322CSW#TR; LTC1322CSW; LTC1322CSW#TRM; LTC1322CS#PBF;
Introduction Date: January 26, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781864-LTC1322CSW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT6556IGN#PBF - 123255-LT6556IGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180AISW#PBF - 020238-LT1180AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1331CG#TRPBF - 123782-LT1331CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V~ 5V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details