Win Source Electronics Interface - Interface - Filters - Active - LTC1264CN#PBF 781815-LTC1264CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781815-LTC1264CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Family Name: LTC1264 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): LTC1264CN#TR; LTC1264CN; LTC1264CSW#TR; LTC1264CSW#TRM; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781815-LTC1264CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Family Name: LTC1264 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): LTC1264CN#TR; LTC1264CN; LTC1264CSW#TR; LTC1264CSW#TRM; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264CN#PBF - 781815-LTC1264CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264CN#PBF
781815-LTC1264CN#PBF
Interface - Interface - Filters - Active - LTC1264CN#PBF 781815-LTC1264CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781815-LTC1264CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Universal Switched Capacitor Filter Order: 2nd Frequency - Cutoff or Center: 250kHz Number of Filters: 4 Family Name: LTC1264 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): LTC1264CN#TR; LTC1264CN; LTC1264CSW#TR; LTC1264CSW#TRM; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781815-LTC1264CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 24-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Universal Switched Capacitor
Filter Order: 2nd
Frequency - Cutoff or Center: 250kHz
Number of Filters: 4
Family Name: LTC1264
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): LTC1264CN#TR; LTC1264CN; LTC1264CSW#TR; LTC1264CSW#TRM;
Introduction Date: January 22, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781815-LTC1264CN#PBF
Product Name Interface - Interface - Filters - Active - LTC1264CN#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1134AISW#TRPBF - 122519-LT1134AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - HV9903K6-G - 1222267-HV9903K6-G - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543CGTR - 041250-LTC1543CGTR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details