Win Source Electronics Interface - Interface - Filters - Active - LTC1264-7CSW#PBF 781814-LTC1264-7CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781814-LTC1264-7CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Family Name: LTC1264-7 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1264-7CSW#TR; LTC1264-7CSW; LTC1264-7CSW#TRM; LTC1264-7CS#PBF; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781814-LTC1264-7CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Family Name: LTC1264-7 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1264-7CSW#TR; LTC1264-7CSW; LTC1264-7CSW#TRM; LTC1264-7CS#PBF; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264-7CSW#PBF - 781814-LTC1264-7CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264-7CSW#PBF
781814-LTC1264-7CSW#PBF
Interface - Interface - Filters - Active - LTC1264-7CSW#PBF 781814-LTC1264-7CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781814-LTC1264-7CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Family Name: LTC1264-7 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1264-7CSW#TR; LTC1264-7CSW; LTC1264-7CSW#TRM; LTC1264-7CS#PBF; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781814-LTC1264-7CSW#PBF
Packaging: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 1
Family Name: LTC1264-7
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1264-7CSW#TR; LTC1264-7CSW; LTC1264-7CSW#TRM; LTC1264-7CS#PBF;
Introduction Date: January 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781814-LTC1264-7CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1264-7CSW#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF - 113152-LTC1694-1CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - LTC1323CS16 - 1071956-LTC1323CS16 - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Specialized - LTC4556EUF#TRPBF - 1063738-LTC4556EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details