Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1258CMS8-2.5#TRPBF 781804-LTC1258CMS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781804-LTC1258CMS8-2 .5#TRPBF Series: LTC1258 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.21% Temperature Coefficient: 60ppm/°C Voltage - Input: 2.7 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; MAX6126AAUA30; MAX6126A30+; MAX6126B25-T; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781804-LTC1258CMS8-2 .5#TRPBF Series: LTC1258 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.21% Temperature Coefficient: 60ppm/°C Voltage - Input: 2.7 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; MAX6126AAUA30; MAX6126A30+; MAX6126B25-T; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1258CMS8-2.5#TRPBF - 781804-LTC1258CMS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1258CMS8-2.5#TRPBF
781804-LTC1258CMS8-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LTC1258CMS8-2.5#TRPBF 781804-LTC1258CMS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781804-LTC1258CMS8-2 .5#TRPBF Series: LTC1258 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.21% Temperature Coefficient: 60ppm/°C Voltage - Input: 2.7 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; MAX6126AAUA30; MAX6126A30+; MAX6126B25-T; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781804-LTC1258CMS8-2.5#TRPBF
Series: LTC1258
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.21%
Temperature Coefficient: 60ppm/°C
Voltage - Input: 2.7 V ~ 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Family Name: LTC1258
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6126A30+T; LTC1258CMS8-3#PBF; LTC1258CMS8-2.5#PBF; MAX6126AAUA30; MAX6126A30+; MAX6126B25-T;
Introduction Date: September 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781804-LTC1258CMS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LTC1258CMS8-2.5#TRPBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF - 111093-LT1460KCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6656ACS6-1.25#TRPBF - 1060155-LT6656ACS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF - 1064024-LTC6652BHMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1034IS8-1.2#TRPBF - 1057678-LT1034IS8-1.2#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details