Win Source Electronics PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF 020287-LT1634BIS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020287-LT1634BIS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020287-LT1634BIS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF - 020287-LT1634BIS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF
020287-LT1634BIS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF 020287-LT1634BIS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 020287-LT1634BIS8-2. 5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 020287-LT1634BIS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 50mA
Noise - 0.1Hz to 10Hz: 15μVp-p
Current - Cathode: 8μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 020287-LT1634BIS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRMPBF - 1058300-LT1460KCS3-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF - 134119-LT1634BCMS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634AIS8-1.25#TRPBF - 1058513-LT1634AIS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details