Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197CMS8#PBF 781794-LTC1197CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781794-LTC1197CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 4 V ~ 9 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 4 V ~ 9 V Resolution: 10 Number of Converters: 1 Family Name: LTC1197 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ADC08231BIJ; ADC08131CIWM; ADC08231CIWM/NOPB; ADC08231CIJ; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781794-LTC1197CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 4 V ~ 9 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 4 V ~ 9 V Resolution: 10 Number of Converters: 1 Family Name: LTC1197 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ADC08231BIJ; ADC08131CIWM; ADC08231CIWM/NOPB; ADC08231CIJ; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197CMS8#PBF
781794-LTC1197CMS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197CMS8#PBF 781794-LTC1197CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781794-LTC1197CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 4 V ~ 9 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 4 V ~ 9 V Resolution: 10 Number of Converters: 1 Family Name: LTC1197 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ADC08231BIJ; ADC08131CIWM; ADC08231CIWM/NOPB; ADC08231CIJ; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781794-LTC1197CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 4 V ~ 9 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 4 V ~ 9 V
Resolution: 10
Number of Converters: 1
Family Name: LTC1197
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ADC08231BIJ; ADC08131CIWM; ADC08231CIWM/NOPB; ADC08231CIJ;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781794-LTC1197CMS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197CMS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details