Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1966MPMS8#PBF 1132335-LTC1966MPMS8#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132335-LTC1966MPMS8 #PBF Length: 3 mm Height: 860 µm Bandwidth: 6 MHz Number of Pins: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: MSOP Operating Supply Current: 155 µA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132335-LTC1966MPMS8 #PBF Length: 3 mm Height: 860 µm Bandwidth: 6 MHz Number of Pins: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: MSOP Operating Supply Current: 155 µA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1966MPMS8#PBF - 1132335-LTC1966MPMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1966MPMS8#PBF
1132335-LTC1966MPMS8#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1966MPMS8#PBF 1132335-LTC1966MPMS8#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132335-LTC1966MPMS8 #PBF Length: 3 mm Height: 860 µm Bandwidth: 6 MHz Number of Pins: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: MSOP Operating Supply Current: 155 µA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Operating Temperature: 125 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132335-LTC1966MPMS8#PBF
Length: 3 mm
Height: 860 µm
Bandwidth: 6 MHz
Number of Pins: 8
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: MSOP
Operating Supply Current: 155 µA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1132335-LTC1966MPMS8#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1966MPMS8#PBF
Package Type SOP; MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details