Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CN8#PBF 781754-LTC1096CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781754-LTC1096CN8#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 9 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 3 V ~ 9 V Resolution: 8 Number of Converters: 1 Family Name: LTC1096 Categories: Integrated Circuits (ICs) Sampling Rate: 33k Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADC08031BIN; ADC08031CIN/NOPB; ADC08031CIN; ADC08031BIN/NOPB; Introduction Date: April 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781754-LTC1096CN8#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 9 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 3 V ~ 9 V Resolution: 8 Number of Converters: 1 Family Name: LTC1096 Categories: Integrated Circuits (ICs) Sampling Rate: 33k Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADC08031BIN; ADC08031CIN/NOPB; ADC08031CIN; ADC08031BIN/NOPB; Introduction Date: April 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CN8#PBF
781754-LTC1096CN8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CN8#PBF 781754-LTC1096CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781754-LTC1096CN8#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 9 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 3 V ~ 9 V Resolution: 8 Number of Converters: 1 Family Name: LTC1096 Categories: Integrated Circuits (ICs) Sampling Rate: 33k Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADC08031BIN; ADC08031CIN/NOPB; ADC08031CIN; ADC08031BIN/NOPB; Introduction Date: April 03, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781754-LTC1096CN8#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 9 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 3 V ~ 9 V
Resolution: 8
Number of Converters: 1
Family Name: LTC1096
Categories: Integrated Circuits (ICs)
Sampling Rate: 33k
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ADC08031BIN; ADC08031CIN/NOPB; ADC08031CIN; ADC08031BIN/NOPB;
Introduction Date: April 03, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781754-LTC1096CN8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CN8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF - 134528-LTC2401IMS#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details