Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF 134528-LTC2401IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134528-LTC2401IMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134528-LTC2401IMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF - 134528-LTC2401IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF
134528-LTC2401IMS#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF 134528-LTC2401IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 134528-LTC2401IMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5

Manufacturer: Linear Technology
Win Source Part Number: 134528-LTC2401IMS#TRPBF
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 134528-LTC2401IMS#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF - 133282-LTC2422CMS#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details