Win Source Electronics Interface - Interface - Filters - Active - LTC1064-3CSW#PBF 781732-LTC1064-3CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781732-LTC1064-3CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Family Name: LTC1064-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1064-3CSW#TR; LTC1064-3CSW; LTC1064-3CSW#TRM; LTC1064-3CS#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781732-LTC1064-3CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Family Name: LTC1064-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1064-3CSW#TR; LTC1064-3CSW; LTC1064-3CSW#TRM; LTC1064-3CS#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-3CSW#PBF - 781732-LTC1064-3CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-3CSW#PBF
781732-LTC1064-3CSW#PBF
Interface - Interface - Filters - Active - LTC1064-3CSW#PBF 781732-LTC1064-3CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781732-LTC1064-3CSW# PBF Packaging: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Bessel, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 95kHz Number of Filters: 1 Family Name: LTC1064-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1064-3CSW#TR; LTC1064-3CSW; LTC1064-3CSW#TRM; LTC1064-3CS#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781732-LTC1064-3CSW#PBF
Packaging: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Bessel, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 95kHz
Number of Filters: 1
Family Name: LTC1064-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1064-3CSW#TR; LTC1064-3CSW; LTC1064-3CSW#TRM; LTC1064-3CS#PBF;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781732-LTC1064-3CSW#PBF
Product Name Interface - Interface - Filters - Active - LTC1064-3CSW#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#TRPBF - 1058758-LT1791ACS#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR - 072625-LTC4300A-3IDD/TR - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details