Win Source Electronics Interface - Interface - Filters - Active - LTC1064-2CSW#TRPBF 781731-LTC1064-2CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781731-LTC1064-2CSW# TRPBF Packaging: Reel package Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Family Name: LTC1064-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1064-2CSW#TR; LTC1064-2CSW#TRM; LTC1064-2CSW; LTC1064-2CN PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781731-LTC1064-2CSW# TRPBF Packaging: Reel package Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Family Name: LTC1064-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1064-2CSW#TR; LTC1064-2CSW#TRM; LTC1064-2CSW; LTC1064-2CN PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-2CSW#TRPBF - 781731-LTC1064-2CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-2CSW#TRPBF
781731-LTC1064-2CSW#TRPBF
Interface - Interface - Filters - Active - LTC1064-2CSW#TRPBF 781731-LTC1064-2CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781731-LTC1064-2CSW# TRPBF Packaging: Reel package Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 140kHz Number of Filters: 1 Family Name: LTC1064-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1064-2CSW#TR; LTC1064-2CSW#TRM; LTC1064-2CSW; LTC1064-2CN PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781731-LTC1064-2CSW#TRPBF
Packaging: Reel package
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 140kHz
Number of Filters: 1
Family Name: LTC1064-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1064-2CSW#TR; LTC1064-2CSW#TRM; LTC1064-2CSW; LTC1064-2CN PBF;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781731-LTC1064-2CSW#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1064-2CSW#TRPBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details
Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details