Win Source Electronics Interface - Interface - Filters - Active - LTC1063CN8#PBF 781727-LTC1063CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781727-LTC1063CN8#PB F Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Family Name: LTC1063 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1062CN8+; 5962-9159502MPA ; MAX280CPA+; MAX280MJA/883B; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781727-LTC1063CN8#PB F Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Family Name: LTC1063 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1062CN8+; 5962-9159502MPA ; MAX280CPA+; MAX280MJA/883B; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1063CN8#PBF - 781727-LTC1063CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1063CN8#PBF
781727-LTC1063CN8#PBF
Interface - Interface - Filters - Active - LTC1063CN8#PBF 781727-LTC1063CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781727-LTC1063CN8#PB F Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Family Name: LTC1063 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1062CN8+; 5962-9159502MPA ; MAX280CPA+; MAX280MJA/883B; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781727-LTC1063CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 8 V
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 5th
Frequency - Cutoff or Center: 50kHz
Number of Filters: 1
Family Name: LTC1063
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MXL1062CN8+; 5962-9159502MPA ; MAX280CPA+; MAX280MJA/883B;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781727-LTC1063CN8#PBF
Product Name Interface - Interface - Filters - Active - LTC1063CN8#PBF
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW#PBF - 1057911-LT1137AINW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details