Win Source Electronics Interface - Interface - Filters - Active - LTC1060ACN#PBF 781725-LTC1060ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781725-LTC1060ACN#PB F Packaging: Tube Mounting Style: Through Hole Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Family Name: LTC1060 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LMF100CCN/NOPB; LMF100ACN; LMF100CCN; MF10CCN; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781725-LTC1060ACN#PB F Packaging: Tube Mounting Style: Through Hole Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Family Name: LTC1060 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LMF100CCN/NOPB; LMF100ACN; LMF100CCN; MF10CCN; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1060ACN#PBF - 781725-LTC1060ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1060ACN#PBF
781725-LTC1060ACN#PBF
Interface - Interface - Filters - Active - LTC1060ACN#PBF 781725-LTC1060ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781725-LTC1060ACN#PB F Packaging: Tube Mounting Style: Through Hole Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Family Name: LTC1060 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LMF100CCN/NOPB; LMF100ACN; LMF100CCN; MF10CCN; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781725-LTC1060ACN#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±2.37 V ~ 5 V
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 2
Family Name: LTC1060
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LMF100CCN/NOPB; LMF100ACN; LMF100CCN; MF10CCN;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781725-LTC1060ACN#PBF
Product Name Interface - Interface - Filters - Active - LTC1060ACN#PBF
Supply Voltage Other; ±2.37 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details