Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8#PBF 781720-LTC1047CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781720-LTC1047CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 5pA Voltage - Input Offset: 3μV Family Name: LTC1047 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): LTC1047CN8; LTC1047CSW#TR; LTC1047CSW#TRM; LTC1047CSW#TRMPBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781720-LTC1047CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 5pA Voltage - Input Offset: 3μV Family Name: LTC1047 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): LTC1047CN8; LTC1047CSW#TR; LTC1047CSW#TRM; LTC1047CSW#TRMPBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8#PBF - 781720-LTC1047CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8#PBF
781720-LTC1047CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8#PBF 781720-LTC1047CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781720-LTC1047CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 5pA Voltage - Input Offset: 3μV Family Name: LTC1047 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): LTC1047CN8; LTC1047CSW#TR; LTC1047CSW#TRM; LTC1047CSW#TRMPBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781720-LTC1047CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: Zero-Drift
Current - Input Bias: 5pA
Voltage - Input Offset: 3μV
Family Name: LTC1047
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1047CN8; LTC1047CSW#TR; LTC1047CSW#TRM; LTC1047CSW#TRMPBF;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781720-LTC1047CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8#PBF
Source Current (IS) 0.0600 milliamps
VOS 0.0030 millivolts
IBIAS 5.00E-6 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8 - 072182-LT1078IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#TRPBF - 088638-LT1413S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF - 1058810-LT1807CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 15 volts
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
View Details