Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF 1058810-LT1807CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058810-LT1807CMS8#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 140 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 325MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058810-LT1807CMS8#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 140 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 325MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF - 1058810-LT1807CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF
1058810-LT1807CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF 1058810-LT1807CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058810-LT1807CMS8#T RPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 140 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 325MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058810-LT1807CMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 140 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Operating Supply Current: 11mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 325MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058810-LT1807CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
IBIAS 5 µA
GBW 325 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113CS8#TRPBF - 1057815-LT1113CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#TRPBF - 1058601-LT1723CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details