Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN#PBF 781716-LTC1043CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781716-LTC1043CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Applications: Instrumentation Voltage - Input: 3 V ~ 18 V Number of Outputs: 2 Family Name: LTC1043 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): LTC1043CN#TRM; LTC1043CN; LTC1043CN#TR; LTC1043CSW#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781716-LTC1043CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Applications: Instrumentation Voltage - Input: 3 V ~ 18 V Number of Outputs: 2 Family Name: LTC1043 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): LTC1043CN#TRM; LTC1043CN; LTC1043CN#TR; LTC1043CSW#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN#PBF - 781716-LTC1043CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN#PBF
781716-LTC1043CN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN#PBF 781716-LTC1043CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781716-LTC1043CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Applications: Instrumentation Voltage - Input: 3 V ~ 18 V Number of Outputs: 2 Family Name: LTC1043 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): LTC1043CN#TRM; LTC1043CN; LTC1043CN#TR; LTC1043CSW#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781716-LTC1043CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Applications: Instrumentation
Voltage - Input: 3 V ~ 18 V
Number of Outputs: 2
Family Name: LTC1043
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DIP
Alternative Parts (Cross-Reference): LTC1043CN#TRM; LTC1043CN; LTC1043CN#TR; LTC1043CSW#TRM;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781716-LTC1043CN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN#PBF
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE#PBF - 072322-LT1763CDE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#TRPBF - 072323-LT1763CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details