Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8612IUDE#PBF 781698-LT8612IUDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781698-LT8612IUDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (3x6) Output Voltage MAX: 41.6V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT8612EUDE#PBF; LT8612IUDE#TRPBF; MAX17504SATP+; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781698-LT8612IUDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (3x6) Output Voltage MAX: 41.6V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT8612EUDE#PBF; LT8612IUDE#TRPBF; MAX17504SATP+; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8612IUDE#PBF - 781698-LT8612IUDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8612IUDE#PBF
781698-LT8612IUDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8612IUDE#PBF 781698-LT8612IUDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781698-LT8612IUDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (3x6) Output Voltage MAX: 41.6V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LT8612EUDE#PBF; LT8612IUDE#TRPBF; MAX17504SATP+; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781698-LT8612IUDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (3x6)
Output Voltage MAX: 41.6V
Input Voltage MIN: 3.4V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LT8612EUDE#PBF; LT8612IUDE#TRPBF; MAX17504SATP+;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781698-LT8612IUDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8612IUDE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
View Details