Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF 072382-LT3580MPMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072382-LT3580MPMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072382-LT3580MPMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF
072382-LT3580MPMS8E#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF 072382-LT3580MPMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 072382-LT3580MPMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 072382-LT3580MPMS8E#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072382-LT3580MPMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#PBF - 088637-LT1317BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3493IDCB#TRMPBF - 072375-LT3493IDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#TRPBF - 1058401-LT1507CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details