Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF 1058264-LT1425CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058264-LT1425CS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058264-LT1425CS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF
1058264-LT1425CS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF 1058264-LT1425CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058264-LT1425CS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058264-LT1425CS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 135mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 20V
Minimum Input Voltage: 2.8V
Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058264-LT1425CS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#TRPBF - 020446-LTC1044CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD#TRPBF - 020583-LTC3428EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TRPBF - 020392-LT3430EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details