Manufacturer: Linear Technology
Win Source Part Number: 781697-LT8612EUDE#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: LT8612
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (3x6)
Output Voltage MAX: 41.6V
Input Voltage MIN: 3.4V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): MAX17558ATJ+; MAX17558ATJ+T; MAX17681AATB+; MAX17681ATB+T;
Introduction Date: December 10, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781697-LT8612EUDE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8612EUDE#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.9700 volts |