Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8601EUJ#PBF 781674-LT8601EUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781674-LT8601EUJ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A, 1.8A, 2.5A Family Name: LT8601 Output Voltage: 0.8V, 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 42V Input Voltage MIN: 2.6V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): S6BP501A00EN2B000 ; S6BP502A00EN2B000; S6BP501A00SN2B000; S6BP502A00SN2B000; Introduction Date: January 13, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781674-LT8601EUJ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A, 1.8A, 2.5A Family Name: LT8601 Output Voltage: 0.8V, 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 42V Input Voltage MIN: 2.6V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): S6BP501A00EN2B000 ; S6BP502A00EN2B000; S6BP501A00SN2B000; S6BP502A00SN2B000; Introduction Date: January 13, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8601EUJ#PBF - 781674-LT8601EUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8601EUJ#PBF
781674-LT8601EUJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8601EUJ#PBF 781674-LT8601EUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 781674-LT8601EUJ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A, 1.8A, 2.5A Family Name: LT8601 Output Voltage: 0.8V, 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 42V Input Voltage MIN: 2.6V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): S6BP501A00EN2B000 ; S6BP502A00EN2B000; S6BP501A00SN2B000; S6BP502A00SN2B000; Introduction Date: January 13, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781674-LT8601EUJ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.2MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A, 1.8A, 2.5A
Family Name: LT8601
Output Voltage: 0.8V, 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Output Voltage MAX: 42V
Input Voltage MIN: 2.6V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): S6BP501A00EN2B000 ; S6BP502A00EN2B000; S6BP501A00SN2B000; S6BP502A00SN2B000;
Introduction Date: January 13, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781674-LT8601EUJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8601EUJ#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270CT#PBF - 041237-LT1270CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details