Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT6556CUF#PBF 781603-LT6556CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781603-LT6556CUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 24-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 4.5 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 3 Family Name: LT6556 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Dual Voltage Supply: ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6556CUF#TR; LT6556IUF; LT6556CUF; LT6556IUF#TR; Introduction Date: August 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781603-LT6556CUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 24-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 4.5 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 3 Family Name: LT6556 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Dual Voltage Supply: ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6556CUF#TR; LT6556IUF; LT6556CUF; LT6556IUF#TR; Introduction Date: August 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT6556CUF#PBF - 781603-LT6556CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT6556CUF#PBF
781603-LT6556CUF#PBF
Interface - Interface - Analog Switches - Special Purpose - LT6556CUF#PBF 781603-LT6556CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781603-LT6556CUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 24-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 4.5 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 3 Family Name: LT6556 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Dual Voltage Supply: ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6556CUF#TR; LT6556IUF; LT6556CUF; LT6556IUF#TR; Introduction Date: August 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781603-LT6556CUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffered, RGB
Package: 24-WFQFN Exposed Pad
Applications: Video
Operating Supply Voltage: 4.5 V ~ 12 V
Switch Circuit: SPDT
-3db Bandwidth: 750MHz
Number of Channels: 3
Family Name: LT6556
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Dual Voltage Supply: ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): LT6556CUF#TR; LT6556IUF; LT6556CUF; LT6556IUF#TR;
Introduction Date: August 19, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781603-LT6556CUF#PBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT6556CUF#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details