Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411IUD#PBF 781594-LT6411IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781594-LT6411IUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 650MHz Amplifier Type: General Current - Input Bias: 17μA Voltage - Input Offset: 3mV Family Name: LT6411 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 105mA SR - Slew Rate: 3300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781594-LT6411IUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 650MHz Amplifier Type: General Current - Input Bias: 17μA Voltage - Input Offset: 3mV Family Name: LT6411 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 105mA SR - Slew Rate: 3300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411IUD#PBF - 781594-LT6411IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411IUD#PBF
781594-LT6411IUD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411IUD#PBF 781594-LT6411IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781594-LT6411IUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 650MHz Amplifier Type: General Current - Input Bias: 17μA Voltage - Input Offset: 3mV Family Name: LT6411 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 105mA SR - Slew Rate: 3300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781594-LT6411IUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 650MHz
Amplifier Type: General
Current - Input Bias: 17μA
Voltage - Input Offset: 3mV
Family Name: LT6411
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 105mA
SR - Slew Rate: 3300 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781594-LT6411IUD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411IUD#PBF
Source Current (IS) 8 milliamps
VOS 3 millivolts
IBIAS 17 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113ACN8#PBF - 1057814-LT1113ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details