Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF 1058354-LT1490AIMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058354-LT1490AIMS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058354-LT1490AIMS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF - 1058354-LT1490AIMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF
1058354-LT1490AIMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF 1058354-LT1490AIMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058354-LT1490AIMS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058354-LT1490AIMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.07 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058354-LT1490AIMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
IBIAS 1.00E-3 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#PBF - 1058532-LT1636HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details