Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF 1058801-LT1803IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058801-LT1803IS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 88 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V Operating Supply Current: 2.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 83MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058801-LT1803IS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 88 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V Operating Supply Current: 2.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 83MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF
1058801-LT1803IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF 1058801-LT1803IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058801-LT1803IS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 88 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V Operating Supply Current: 2.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 83MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058801-LT1803IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 88 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Operating Supply Current: 2.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 83MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058801-LT1803IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
IBIAS 2.5 µA
GBW 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202CS5#TRMPBF - 020437-LT6202CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CMS8#TRPBF - 002775-LT6100CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS6#TRMPBF - 020527-LTC2050IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details