Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LT6350IMS8#PBF 781590-LT6350IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781590-LT6350IMS8#PB F Packaging: Tube Type: ADC Driver Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Data Acquisition Mounting: SMD Family Name: LT6350 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LT6350IDD#PBF; LT6350IDD#TRPBF; LT6350IMS8#TRPBF; Introduction Date: January 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781590-LT6350IMS8#PB F Packaging: Tube Type: ADC Driver Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Data Acquisition Mounting: SMD Family Name: LT6350 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LT6350IDD#PBF; LT6350IDD#TRPBF; LT6350IMS8#TRPBF; Introduction Date: January 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LT6350IMS8#PBF - 781590-LT6350IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LT6350IMS8#PBF
781590-LT6350IMS8#PBF
Linear - Linear - Amplifiers - Special Purpose - LT6350IMS8#PBF 781590-LT6350IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781590-LT6350IMS8#PB F Packaging: Tube Type: ADC Driver Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Data Acquisition Mounting: SMD Family Name: LT6350 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LT6350IDD#PBF; LT6350IDD#TRPBF; LT6350IMS8#TRPBF; Introduction Date: January 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781590-LT6350IMS8#PBF
Packaging: Tube
Type: ADC Driver
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Data Acquisition
Mounting: SMD
Family Name: LT6350
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LT6350IDD#PBF; LT6350IDD#TRPBF; LT6350IMS8#TRPBF;
Introduction Date: January 11, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781590-LT6350IMS8#PBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LT6350IMS8#PBF
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details