Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230CS6-10#TRMPBF 781570-LT6230CS6-10#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781570-LT6230CS6-10# TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 100μV Family Name: LT6230 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 320 V/μs GBP - Gain Bandwidth Product: 1.45GHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TSX920ILT; LMH6647MF/HAPB; LMH6647MFHALF; LMH6611MK; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781570-LT6230CS6-10# TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 100μV Family Name: LT6230 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 320 V/μs GBP - Gain Bandwidth Product: 1.45GHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TSX920ILT; LMH6647MF/HAPB; LMH6647MFHALF; LMH6611MK; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230CS6-10#TRMPBF - 781570-LT6230CS6-10#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230CS6-10#TRMPBF
781570-LT6230CS6-10#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230CS6-10#TRMPBF 781570-LT6230CS6-10#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781570-LT6230CS6-10# TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 5μA Voltage - Input Offset: 100μV Family Name: LT6230 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.3mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 320 V/μs GBP - Gain Bandwidth Product: 1.45GHz Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V Alternative Parts (Cross-Reference): TSX920ILT; LMH6647MF/HAPB; LMH6647MFHALF; LMH6611MK; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781570-LT6230CS6-10#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 5μA
Voltage - Input Offset: 100μV
Family Name: LT6230
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 30mA
SR - Slew Rate: 320 V/μs
GBP - Gain Bandwidth Product: 1.45GHz
Dual Supply Voltage (±): 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Alternative Parts (Cross-Reference): TSX920ILT; LMH6647MF/HAPB; LMH6647MFHALF; LMH6611MK;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781570-LT6230CS6-10#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230CS6-10#TRMPBF
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
IBIAS 5 µA
GBW 1450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0020 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCS8#PBF - 072331-LT1787HVCS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF - 1058599-LT1722IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details