Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF 1058599-LT1722IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058599-LT1722IS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058599-LT1722IS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF - 1058599-LT1722IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF
1058599-LT1722IS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF 1058599-LT1722IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1058599-LT1722IS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 70 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 3.7mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058599-LT1722IS5#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 70 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 3.7mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058599-LT1722IS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#TRPBF - 1058811-LT1807IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014IS8#PBF - 1059997-LT6014IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0350 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details