Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6201CDD#PBF 781553-LT6201CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781553-LT6201CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 1.8mV Family Name: LT6201 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 90mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IQT; TS972IYQT; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781553-LT6201CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 1.8mV Family Name: LT6201 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 90mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IQT; TS972IYQT; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6201CDD#PBF - 781553-LT6201CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6201CDD#PBF
781553-LT6201CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6201CDD#PBF 781553-LT6201CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781553-LT6201CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 1.8mV Family Name: LT6201 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 90mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IQT; TS972IYQT; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781553-LT6201CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Buffer
Current - Input Bias: 23μA
Voltage - Input Offset: 1.8mV
Family Name: LT6201
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 90mA
SR - Slew Rate: 50 V/μs
GBP - Gain Bandwidth Product: 165MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IQT; TS972IYQT;
Introduction Date: March 07, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781553-LT6201CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6201CDD#PBF
Source Current (IS) 20 milliamps
VOS 1.8 millivolts
IBIAS 23 µA
GBW 165 MHz
Unlock Full Specs
to access all available technical data