Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF 020252-LT1354CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020252-LT1354CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 12MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020252-LT1354CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 12MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF
020252-LT1354CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF 020252-LT1354CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020252-LT1354CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 12MHz

Manufacturer: Linear Technology
Win Source Part Number: 020252-LT1354CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 12MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020252-LT1354CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
IBIAS 0.0800 µA
GBW 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#TRPBF - 1058977-LT1970ACFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details