Win Source Electronics Resistor Networks, Arrays - LT5400BCMS8E-1#TRPBF 781461-LT5400BCMS8E-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781461-LT5400BCMS8E- 1#TRPBF Series: LT5400 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Voltage Divider (TCR Matched) Mounting: SMD Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Family Name: LT5400 Categories: Resistors Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 8-MSOP-EP Height - Seated (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): LT5400BCMS8E-1#PBF; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781461-LT5400BCMS8E- 1#TRPBF Series: LT5400 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Voltage Divider (TCR Matched) Mounting: SMD Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Family Name: LT5400 Categories: Resistors Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 8-MSOP-EP Height - Seated (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): LT5400BCMS8E-1#PBF; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - LT5400BCMS8E-1#TRPBF - 781461-LT5400BCMS8E-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - LT5400BCMS8E-1#TRPBF
781461-LT5400BCMS8E-1#TRPBF
Resistor Networks, Arrays - LT5400BCMS8E-1#TRPBF 781461-LT5400BCMS8E-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781461-LT5400BCMS8E- 1#TRPBF Series: LT5400 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Voltage Divider (TCR Matched) Mounting: SMD Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Family Name: LT5400 Categories: Resistors Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 8-MSOP-EP Height - Seated (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): LT5400BCMS8E-1#PBF; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781461-LT5400BCMS8E-1#TRPBF
Series: LT5400
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Voltage Divider (TCR Matched)
Mounting: SMD
Tolerance: ±15%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 800mW
Family Name: LT5400
Categories: Resistors
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 8-MSOP-EP
Height - Seated (Maximum): 0.043" (1.10mm)
Alternative Parts (Cross-Reference): LT5400BCMS8E-1#PBF;
Introduction Date: April 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 781461-LT5400BCMS8E-1#TRPBF
Product Name Resistor Networks, Arrays - LT5400BCMS8E-1#TRPBF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Tolerance 15 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2512-01-R120F - 1070921-LRC-LR2512-01-R120F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
Tolerance 1 +/- %
View Details
Resistor Networks, Arrays - 628A104 - 1215435-628A104 - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 2 +/- %
View Details