Win Source Electronics Chip Resistor - Surface Mount - CR16-124FV 1129162-CR16-124FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129162-CR16-124FV Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129162-CR16-124FV Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR16-124FV - 1129162-CR16-124FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR16-124FV
1129162-CR16-124FV
Chip Resistor - Surface Mount - CR16-124FV 1129162-CR16-124FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129162-CR16-124FV Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129162-CR16-124FV
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1129162-CR16-124FV
Product Name Chip Resistor - Surface Mount - CR16-124FV
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LRF2010-01-R025-F - 1070941-LRC-LRF2010-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LR2512LF-01-R030-FT - 984338-LR2512LF-01-R030-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R010-F - 1070955-LRC-LRF2512LF-01-R010-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
View Details