Win Source Electronics Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT 1166804-IRCLR2512-01-R051-FT

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166804-IRCLR2512-01 -R051-FT Termination: SMD/SMT Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 51 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 150 °C Case Code (Metric): 6432
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166804-IRCLR2512-01 -R051-FT Termination: SMD/SMT Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 51 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 150 °C Case Code (Metric): 6432
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT - 1166804-IRCLR2512-01-R051-FT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT
1166804-IRCLR2512-01-R051-FT
Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT 1166804-IRCLR2512-01-R051-FT
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166804-IRCLR2512-01 -R051-FT Termination: SMD/SMT Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 51 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Operating Temperature: 150 °C Case Code (Metric): 6432

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166804-IRCLR2512-01-R051-FT
Termination: SMD/SMT
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 740 µm
Resistance: 51 mΩ
Power Rating: 2 W
Number of Pins: 2512
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Operating Temperature: 150 °C
Case Code (Metric): 6432

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1166804-IRCLR2512-01-R051-FT
Product Name Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R010-F - 1070955-LRC-LRF2512LF-01-R010-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
View Details
Chip Resistor - Surface Mount - CR16-220FV - 1129187-CR16-220FV - Win Source Electronics
Specs
Resistance Range 22 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LR2512LF-01-1R00-F - 1070922-LRC-LR2512LF-01-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details