Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRMPBF 781454-LT4430MPS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781454-LT4430MPS6#TR MPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOT-23-6 Thin, TSOT-23-6 Applications: Optocoupler Driver Mounting: SMD Operating Supply Voltage: 3 V ~ 20 V Family Name: LT4430 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LT4430MPS6#TR; LT4430MPS6; LT4430MPS6#PBF; LT4430MPS6#TRPBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781454-LT4430MPS6#TR MPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOT-23-6 Thin, TSOT-23-6 Applications: Optocoupler Driver Mounting: SMD Operating Supply Voltage: 3 V ~ 20 V Family Name: LT4430 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LT4430MPS6#TR; LT4430MPS6; LT4430MPS6#PBF; LT4430MPS6#TRPBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRMPBF - 781454-LT4430MPS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRMPBF
781454-LT4430MPS6#TRMPBF
PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRMPBF 781454-LT4430MPS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781454-LT4430MPS6#TR MPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOT-23-6 Thin, TSOT-23-6 Applications: Optocoupler Driver Mounting: SMD Operating Supply Voltage: 3 V ~ 20 V Family Name: LT4430 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LT4430MPS6#TR; LT4430MPS6; LT4430MPS6#PBF; LT4430MPS6#TRPBF; Introduction Date: September 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781454-LT4430MPS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOT-23-6 Thin, TSOT-23-6
Applications: Optocoupler Driver
Mounting: SMD
Operating Supply Voltage: 3 V ~ 20 V
Family Name: LT4430
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LT4430MPS6#TR; LT4430MPS6; LT4430MPS6#PBF; LT4430MPS6#TRPBF;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781454-LT4430MPS6#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT4430MPS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF - 1062299-LTC2944CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - SP690ACN - 1257593-SP690ACN - Win Source Electronics
Specs
Output Options Inverting
View Details