Manufacturer: Linear Technology
Win Source Part Number: 781432-LT4356HS-1#PB
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4356-1
Categories: Circuit Protection
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT4356HS-1#TR; LT4356HS-1; LT4356HMS-1#TRM; LT4356HMS-1#PBF;
Introduction Date: September 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 781432-LT4356HS-1#PBF |
| Product Name | Surge Suppression ICs - LT4356HS-1#PBF |
| Mounting | PCB |