Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 801869-LT4363IMS-1#T
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Number of Circuits: 1
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Supplier Device Package: 12-MSOP
Manufacturer Package: 12-TSSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT4363
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 801869-LT4363IMS-1#TRPBF |
| Product Name | Surge Suppression ICs - LT4363IMS-1#TRPBF |
| Mounting | PCB |