Win Source Electronics Surge Suppression ICs - LT4363CS-1#PBF 781449-LT4363CS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781449-LT4363CS-1#PB F Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4363 Categories: Circuit Protection Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT4363CDE-1#PBF; LT4363CMS-1#TRPBF; LT4363CMS-1#PBF; LT4363CS-1#TRPBF; Introduction Date: December 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781449-LT4363CS-1#PB F Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4363 Categories: Circuit Protection Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT4363CDE-1#PBF; LT4363CMS-1#TRPBF; LT4363CMS-1#PBF; LT4363CS-1#TRPBF; Introduction Date: December 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4363CS-1#PBF - 781449-LT4363CS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4363CS-1#PBF
781449-LT4363CS-1#PBF
Surge Suppression ICs - LT4363CS-1#PBF 781449-LT4363CS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781449-LT4363CS-1#PB F Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4363 Categories: Circuit Protection Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT4363CDE-1#PBF; LT4363CMS-1#TRPBF; LT4363CMS-1#PBF; LT4363CS-1#TRPBF; Introduction Date: December 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781449-LT4363CS-1#PBF
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4363
Categories: Circuit Protection
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT4363CDE-1#PBF; LT4363CMS-1#TRPBF; LT4363CMS-1#PBF; LT4363CS-1#TRPBF;
Introduction Date: December 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Number 781449-LT4363CS-1#PBF
Product Name Surge Suppression ICs - LT4363CS-1#PBF
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products