Win Source Electronics Surge Suppression ICs - LT4356CDE-1#PBF 781421-LT4356CDE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781421-LT4356CDE-1#P BF Packaging: Tube Package: 12-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LT4356CDE-1#TRPBF; LT4356CDE-1#TR; LT4356CDE-1; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781421-LT4356CDE-1#P BF Packaging: Tube Package: 12-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LT4356CDE-1#TRPBF; LT4356CDE-1#TR; LT4356CDE-1; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356CDE-1#PBF - 781421-LT4356CDE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356CDE-1#PBF
781421-LT4356CDE-1#PBF
Surge Suppression ICs - LT4356CDE-1#PBF 781421-LT4356CDE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781421-LT4356CDE-1#P BF Packaging: Tube Package: 12-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LT4356CDE-1#TRPBF; LT4356CDE-1#TR; LT4356CDE-1; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781421-LT4356CDE-1#PBF
Packaging: Tube
Package: 12-WFDFN Exposed Pad
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LT4356CDE-1#TRPBF; LT4356CDE-1#TR; LT4356CDE-1;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781421-LT4356CDE-1#PBF
Product Name Surge Suppression ICs - LT4356CDE-1#PBF
Package Type Other; 12-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-2.5#PBF - 002752-LT1962EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.5#TRM - 072513-LTC1844ES5-1.5#TRM - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details