Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF 072594-LTC3776EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072594-LTC3776EUF#PB F Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072594-LTC3776EUF#PB F Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF - 072594-LTC3776EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF
072594-LTC3776EUF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF 072594-LTC3776EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 072594-LTC3776EUF#PB F Packaging: Tube/Rail Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4)

Manufacturer: Linear Technology
Win Source Part Number: 072594-LTC3776EUF#PBF
Packaging: Tube/Rail
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 2.75 V to 9.8 V
Number of Outputs: 2
Output Voltage: 0.3 V to 9.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072594-LTC3776EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF
Package Type Other; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF - 020607-LTC3735EG#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 36-SSOP
Special Features Multiple Outputs
Output Voltage 0.7000 to 1.71 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#TRPBF - 020227-LT1129IQ#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF - 002759-LT3020EMS8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD#TRPBF - 020583-LTC3428EDD#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details